DELL logo

DELL Inspiron 7548 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M270 Windows 8.1 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86027
Info modified on:
23 Jan 2025, 18:30:21
Short summary description DELL Inspiron 7548 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M270 Windows 8.1 Pro Black, Silver:

DELL Inspiron 7548, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 256 GB

Long summary description DELL Inspiron 7548 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M270 Windows 8.1 Pro Black, Silver:

DELL Inspiron 7548. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.