DELL logo

DELL Inspiron 545s Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Home Basic PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154646
Info modified on:
19 Mar 2021, 15:59:23
Short summary description DELL Inspiron 545s Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Home Basic PC Black:

DELL Inspiron 545s, 2.5 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD-RW, Windows Vista Home Basic

Long summary description DELL Inspiron 545s Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA 3100 Windows Vista Home Basic PC Black:

DELL Inspiron 545s. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Home Basic. Power supply: 250 W. Product type: PC. Weight: 7.3 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.