DELL Precision 5550, 39.6 cm (15.6"), 1920 x 1200 pixels, DDR4-SDRAM, 256 GB, SSD, Grey
DELL Precision 5550. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 39.6 cm (15.6"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product colour: Grey. Weight: 2.05 kg