DELL logo

DELL Precision 5860 Intel Xeon W w3-2423 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24263
Info modified on:
05 Dec 2023, 11:55:31
Short summary description DELL Precision 5860 Intel Xeon W w3-2423 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Tower Workstation Black:

DELL Precision 5860, 2.1 GHz, Intel Xeon W, w3-2423, 32 GB, 1 TB, Windows 11 Pro

Long summary description DELL Precision 5860 Intel Xeon W w3-2423 32 GB DDR5-SDRAM 1 TB SSD NVIDIA T1000 Windows 11 Pro Tower Workstation Black:

DELL Precision 5860. Processor frequency: 2.1 GHz, Processor family: Intel Xeon W, Processor model: w3-2423. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated. Discrete graphics card model: NVIDIA T1000. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 21.7 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.