DELL logo

DELL PowerEdge FC630 server 600 GB Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31878
Info modified on:
14 Mar 2024, 19:25:20
Short summary description DELL PowerEdge FC630 server 600 GB Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM:

DELL PowerEdge FC630, 2.4 GHz, E5-2630V3, 32 GB, DDR4-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge FC630 server 600 GB Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 32 GB DDR4-SDRAM:

DELL PowerEdge FC630. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2630V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.