DELL logo

DELL Latitude 3420 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4038
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL Latitude 3420 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Latitude 3420, Intel® Core™ i7, 35.6 cm (14"), 1366 x 768 pixels, 16 GB, 1 TB, Windows 10 Pro

Long summary description DELL Latitude 3420 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Latitude 3420. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey. Weight: 1.52 kg

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.