Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop 8 GB DDR5 5600 MHz
- - 262-pin SO-DIMM 1 x 8 GB
- - 1.1 V
Warranty:
Lifetime Limited Warranty
Long product name DELL AC774047 memory module 8 GB 1 x 8 GB DDR5 5600 MHz
:
8 GB - 1Rx16 DDR5 SODIMM 5600 MT/s
The long product name of DELL AC774047 memory module 8 GB 1 x 8 GB DDR5 5600 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8 GB - 1Rx16 DDR5 SODIMM 5600 MT/s
More>>>
Short summary description DELL AC774047 memory module 8 GB 1 x 8 GB DDR5 5600 MHz:
This short summary of the DELL AC774047 memory module 8 GB 1 x 8 GB DDR5 5600 MHz data-sheet is auto-generated and uses the product title and the first six key specs.
DELL AC774047, 8 GB, 1 x 8 GB, DDR5, 5600 MHz, 262-pin SO-DIMM
Long summary description DELL AC774047 memory module 8 GB 1 x 8 GB DDR5 5600 MHz:
This is an auto-generated long summary of DELL AC774047 memory module 8 GB 1 x 8 GB DDR5 5600 MHz based on the first three specs of the first five spec groups.
DELL AC774047. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR5, Memory clock speed: 5600 MHz, Memory form factor: 262-pin SO-DIMM