DELL logo

DELL PowerEdge Smart-UPS 2700 W/3000VA uninterruptible power supply (UPS) 3 kVA 9 AC outlet(s)

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159959
Info modified on:
16 Jan 2024, 12:51:42
Short summary description DELL PowerEdge Smart-UPS 2700 W/3000VA uninterruptible power supply (UPS) 3 kVA 9 AC outlet(s):

DELL PowerEdge Smart-UPS 2700 W/3000VA, 3 kVA, 2700 W, Sine, 220 V, 240 V, 47/63 Hz

Long summary description DELL PowerEdge Smart-UPS 2700 W/3000VA uninterruptible power supply (UPS) 3 kVA 9 AC outlet(s):

DELL PowerEdge Smart-UPS 2700 W/3000VA. Output power capacity: 3 kVA, Output power: 2700 W, Waveform: Sine. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 3 min, Typical backup time at half load: 11 min. Form factor: Rackmount, Product colour: Black, Stainless steel, Rack capacity: 2U. Certification: C-tick, CE, EN62040-1, EN62040-2, EN60950-1, GOST, VDE

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.