DELL Inspiron 3268, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Ubuntu Linux
DELL Inspiron 3268. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Ubuntu Linux. Chassis type: Small Desktop. Product type: PC. Product colour: Black