DELL logo

DELL 512MB, DDR II SDRAM, 667MHz, OptiPlex 320, NON-ECC memory module 0.5 GB DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21426
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL 512MB, DDR II SDRAM, 667MHz, OptiPlex 320, NON-ECC memory module 0.5 GB DDR2:

DELL 512MB, DDR II SDRAM, 667MHz, OptiPlex 320, NON-ECC, 0.5 GB, DDR2, 667 MHz

Long summary description DELL 512MB, DDR II SDRAM, 667MHz, OptiPlex 320, NON-ECC memory module 0.5 GB DDR2:

DELL 512MB, DDR II SDRAM, 667MHz, OptiPlex 320, NON-ECC. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.