DELL logo

DELL 1GB, DDR II SDRAM, 800MHz, OptiPlex 755, NON-ECC memory module DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27071
Info modified on:
04 Apr 2019, 10:07:01
Short summary description DELL 1GB, DDR II SDRAM, 800MHz, OptiPlex 755, NON-ECC memory module DDR2:

DELL 1GB, DDR II SDRAM, 800MHz, OptiPlex 755, NON-ECC, 1 GB, DDR2, 800 MHz

Long summary description DELL 1GB, DDR II SDRAM, 800MHz, OptiPlex 755, NON-ECC memory module DDR2:

DELL 1GB, DDR II SDRAM, 800MHz, OptiPlex 755, NON-ECC. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.