DELL UltraSharp U2515H, 63.5 cm (25"), 2560 x 1440 pixels, Quad HD, LED, 8 ms, Black, Silver
DELL UltraSharp U2515H. Display diagonal: 63.5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black, Silver