DELL PowerEdge R550J+634-BYKR+634-BYKP, 2.4 GHz, 4314, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)
DELL PowerEdge R550J+634-BYKR+634-BYKP. Processor family: Intel Xeon Silver, Processor frequency: 2.4 GHz, Processor model: 4314. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN. Power supply: 600 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2022 Standard. Chassis type: Rack (2U)