DELL logo

DELL Precision 3510 Intel® Core™ i7 Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W5130M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178331
Info modified on:
23 Jan 2025, 18:16:44
Short summary description DELL Precision 3510 Intel® Core™ i7 Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W5130M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

DELL Precision 3510, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB, Windows 7 Professional

Long summary description DELL Precision 3510 Intel® Core™ i7 Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD FirePro W5130M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

DELL Precision 3510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD FirePro W5130M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.23 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.