DELL logo

DELL XPS 13 9343 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR3L-RS-SDRAM 256 GB SSD Windows 10 Black, Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27939
Info modified on:
27 Jan 2025, 09:03:23
Short summary description DELL XPS 13 9343 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR3L-RS-SDRAM 256 GB SSD Windows 10 Black, Gold:

DELL XPS 13 9343, Intel® Core™ i7, 2.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 9343 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Full HD 8 GB DDR3L-RS-SDRAM 256 GB SSD Windows 10 Black, Gold:

DELL XPS 13 9343. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10. Product colour: Black, Gold

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.