DELL logo

DELL XPS 13 9305 Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Black, Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5670
Info modified on:
22 Jan 2025, 19:33:56
Short summary description DELL XPS 13 9305 Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Black, Platinum, Silver:

DELL XPS 13 9305, Intel® Core™ i7, 33.8 cm (13.3"), 3840 x 2160 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description DELL XPS 13 9305 Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home German Black, Platinum, Silver:

DELL XPS 13 9305. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 33.8 cm (13.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Platinum, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.