DELL logo

DELL E1912H computer monitor 47 cm (18.5") 1366 x 768 pixels HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96296
Info modified on:
25 Nov 2022, 10:14:46
Short summary description DELL E1912H computer monitor 47 cm (18.5") 1366 x 768 pixels HD LED Black:

DELL E1912H, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description DELL E1912H computer monitor 47 cm (18.5") 1366 x 768 pixels HD LED Black:

DELL E1912H. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.