DELL E1913S, 48.3 cm (19"), 1280 x 1024 pixels, LED, LED, 5 ms, Black
DELL E1913S. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black