DELL logo

DELL E2313H computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74576
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL E2313H computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Black:

DELL E2313H, 58.4 cm (23"), 1920 x 1080 pixels, LED, LED, 5 ms, Black

Long summary description DELL E2313H computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Black:

DELL E2313H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.