DELL logo

DELL OptiPlex 9030 AIO + KB Intel® Core™ i5 i5-4590S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108069
Info modified on:
14 Mar 2024, 17:27:41
Short summary description DELL OptiPlex 9030 AIO + KB Intel® Core™ i5 i5-4590S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL OptiPlex 9030 AIO + KB, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 9030 AIO + KB Intel® Core™ i5 i5-4590S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL OptiPlex 9030 AIO + KB. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.