DELL logo

DELL OptiPlex 9030 Intel® Core™ i5 i5-4590S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58518
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL OptiPlex 9030 Intel® Core™ i5 i5-4590S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Wi-Fi 4 (802.11n) Black:

DELL OptiPlex 9030, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 128 GB, Windows 8.1 Pro

Long summary description DELL OptiPlex 9030 Intel® Core™ i5 i5-4590S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Wi-Fi 4 (802.11n) Black:

DELL OptiPlex 9030. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.