DELL OptiPlex 9010, 3.4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD±RW, Windows 8 Pro
DELL OptiPlex 9010. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Desktop. Product type: PC