DELL logo

DELL OptiPlex 7070 Intel® Core™ i5 i5-8265U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro UFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54937
Info modified on:
20 Dec 2024, 02:19:52
Short summary description DELL OptiPlex 7070 Intel® Core™ i5 i5-8265U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro UFF Mini PC Black:

DELL OptiPlex 7070, 1.6 GHz, Intel® Core™ i5, i5-8265U, 8 GB, 1 TB, Windows 10 Pro

Long summary description DELL OptiPlex 7070 Intel® Core™ i5 i5-8265U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro UFF Mini PC Black:

DELL OptiPlex 7070. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8265U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: UFF. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.