DELL logo

DELL 888JG memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95271
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL 888JG memory module 8 GB 1 x 8 GB DDR4:

DELL 888JG, 8 GB, 1 x 8 GB, DDR4, 2400 MHz, 288-pin DIMM

Long summary description DELL 888JG memory module 8 GB 1 x 8 GB DDR4:

DELL 888JG. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.