location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S-Series S4128T-ON Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S4128T-ON
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87475223
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 21:52:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL S-Series S4128T-ON Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2/L3
  • - Quality of Service (QoS) support Configuring Location Settings (CLI)
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - 10G support
  • - MAC address table: 272 entries Switching capacity: 960 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
  • - Power supply included
More>>>
Short summary description DELL S-Series S4128T-ON Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black, Grey:
This short summary of the DELL S-Series S4128T-ON Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S-Series S4128T-ON, Managed, L2/L3, 10G Ethernet (100/1000/10000), 100 Gigabit Ethernet, Rack mounting, 1U

Long summary description DELL S-Series S4128T-ON Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black, Grey:
This is an auto-generated long summary of DELL S-Series S4128T-ON Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black, Grey based on the first three specs of the first five spec groups.

DELL S-Series S4128T-ON. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 24. Switching optical modules type: 100 Gigabit Ethernet. Console port: RJ-45. Full duplex. MAC address table: 272 entries, Switching capacity: 960 Gbit/s. Networking standards: IEEE 802.3ae. Power connector: AC-in jack. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2/L3
Quality of Service (QoS) support
Yes
Configuring Location Settings (CLI)
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
10G Ethernet (100/1000/10000)
Fiber optic connector
QSFP28
Console port
RJ-45
QSFP28 ports quantity
2
Power connector
AC-in jack
Network
Networking standards *
IEEE 802.3ae
10G support *
Yes
Port mirroring
Yes
Full duplex
Yes
Link aggregation
Yes
IPv4 routes
200
IPv6 routes
130
VLAN support
Yes
Optical fiber
Switching optical modules type
100 Gigabit Ethernet
Data transmission
Switching capacity *
960 Gbit/s
Throughput
720 Mpps
MAC address table *
272 entries
Latency (10-100 Mbps)
800 µs
Jumbo frames support
Yes
Jumbo frames
9216
Packet buffer memory
12 MB
Security
DHCP features
DHCP Option 82
Access Control List (ACL)
Yes
Security
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Multicast MAC address table
8000 entries
Protocols
Supported network protocols
IPv4 e IPv6 Roteamente Estático, RIP, OSPFv2 ,OSPFv3, BGP e IS-IS
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Black, Grey
Number of fans
4 fan(s)
Performance
Compatible operating systems
OS10
Power
Power supply included *
Yes
Number of power supply units
2
AC input voltage
100 - 250 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
250 W
Power consumption (max)
300 W
Power cable length
2 m
Power cable connector 1
NBR14136
Power cable connector 2
C13 coupler
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 85%
Heat dissipation
1023 BTU/h
Weight & dimensions
Width
434 mm
Depth
460 mm
Height
43.5 mm
Weight
9.38 kg
Packaging data
Cables included
AC
Rack mount kit
Yes