location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-ACIK InfiniBand/fibre optic cable 10 m SFP28

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-ACIK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-ACIK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184330982
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 19:03:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 470-ACIK InfiniBand/fibre optic cable 10 m SFP28
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 m
  • - SFP28
  • - SFP28
  • - 25 Gbit/s
Long product name DELL 470-ACIK InfiniBand/fibre optic cable 10 m SFP28 :
The long product name of DELL 470-ACIK InfiniBand/fibre optic cable 10 m SFP28. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25GbE SFP28/ SFP28, 10 m
More>>>
Short summary description DELL 470-ACIK InfiniBand/fibre optic cable 10 m SFP28:
This short summary of the DELL 470-ACIK InfiniBand/fibre optic cable 10 m SFP28 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-ACIK, 10 m, SFP28, SFP28

Long summary description DELL 470-ACIK InfiniBand/fibre optic cable 10 m SFP28:
This is an auto-generated long summary of DELL 470-ACIK InfiniBand/fibre optic cable 10 m SFP28 based on the first three specs of the first five spec groups.

DELL 470-ACIK. Cable length: 10 m, Connector 1: SFP28, Connector 2: SFP28

The story is currently unavailable. Please, contact us.
Features
Cable length *
10 m
Connector 1 *
SFP28
Connector 2 *
SFP28
Data transfer rate
25 Gbit/s
Brand compatibility
Dell
Packaging data
Quantity per pack
1 pc(s)
Other features
Compatibility
- PowerEdge M640 VRTX - PowerEdge FC830 - PowerEdge T330 - PowerEdge R6415 - PowerEdge R940xa - PowerEdge R730XD - PowerEdge T640 - PowerEdge M640 - PowerEdge R730 - Dell Networking S6100 - PowerEdge C6420 - PowerEdge C4140 - Dell Networking S5248F-ON - PowerEdge R930 - PowerEdge R940 - PowerEdge R740 - PowerEdge T440 - PowerEdge R740xd2 - PowerEdge R440 - PowerEdge R630 - PowerEdge R640 - PowerEdge R330 - Dell Networking S5212F-ON - PowerEdge T630 - PowerEdge R430 - Dell Networking Z9100 - PowerEdge R740XD - PowerEdge R7415 - Dell Networking S5232F-ON - PowerEdge FC640 - Dell Networking S5224F-ON - PowerEdge R7425 - PowerEdge C4130 - Dell Networking S5296F-ON - PowerEdge R840 - PowerEdge FC430 - PowerEdge FC630 - PowerEdge R530 - PowerEdge R540
Country Distributor
United Kingdom 3 distributor(s)
United States 1 distributor(s)