location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8700-D358
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:50:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 8700-D358 user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 460 W
  • - Intel® Core™ i5 i5-4440 3.1 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon R9 270 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 8.1 64-bit
Long product name DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black :
The long product name of DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4440 (6M Cache, 3.1 GHz), 4GB DDR3 1600MHz, 1000GB SATA HDD, AMD Radeon R9 270 2GB, DVD Super Multi, Gigabit LAN, Windows 8.1 64-bit
More>>>
DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black:
The official description of DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fully loaded. With room for more.
Keep up with all your ideas using the fast 4th Gen Intel® Core™ processors, huge storage and easy expandability of this new desktop.

Fast, seamless performance
Own the fastest XPS mini tower ever. With 4th Gen Intel® Core™ processors performing up to 15 percent better than the previous generation,2 you can blaze through system-intensive applications like video editing, HD video playback, serious multitasking and extreme gaming.

Experience Windows 8
XPS 8700 comes fully loaded with the new Windows 8 OS, whose features include a fluid, touch-enabled interface, apps for work or fun and automatic syncing of settings and files across all your internet-connected Windows 8 devices.

A new desktop design with tiles you can swap out and arrange so that the information you need to see most is always front and center.

Always up to date: Social media, news, stocks and more stay refreshed even when your system is in sleep mode.

Add a Dell multi-touch display to interact with Windows 8 using your fingertips.

Ample storage and expandability

With four accessible HDD bays, you can easily pump up your machine’s storage to 4TB and keep a huge virtual media library.

Boost your boot-up speed when you use one of your bays for a 512GB mSATA solid-state drive (SSD).

Up to 4TB storage means you can easily fit home movies, photos and documents, and still have room for more as your household grows.

The more memory, the better — when you’re ready to upgrade, installing RAM on the XPS 8700 is easy.

Opt for a quick start and resume

Intel® Smart Response Technology (SRT) lets you start and resume from sleep in less than three seconds and load programs up to twice as fast. And with up to 16GB 1600MHz memory, you can stream media smoothly even while running other applications.

Intel Smart Response Technology focuses power where you need it most — booting up and resuming applications — so you experience smoother multitasking.

Add a 512GB solid-state drive (SSD) to take full advantage of Intel SRT caching.

More ports for flexible connectivity

Connect and sync a range of devices and displays with six USB 3.0 ports, Bluetooth® 4.0 and HDMI™.

Six USB 3.0 ports let you connect more of your devices, so XPS 8700 can truly be your digital hub.

Hook up HD displays and stream content to an HDTV using your HDMI port.

19-in-1 media card reader lets you upload photos, videos and more without wires.

Advanced graphics and sound

Create HD masterpieces and experience your favorite movies, shows and games with a cinematic richness and detail.

Get powerful visuals from 225W graphics.

For advanced gaming and video editing. Selected bundles comes with NVIDIA® GeForce® GTX Graphics Card

Integrated 7.1 channel audio (6 jack) brings sound to life.

Optional Blu-ray Disc drive

Blu-ray can burn extremely large files like high-definition movies and system backups.

Add a Blu-ray combo drive to watch and burn HD media and more.

Select a Blu-ray RE drive to record and erase multiple times to your Blu-ray Discs™.

Complete your XPS 8700 experience.

Services
Your XPS comes with 1 year Next Day In-Home Service with Premium Phone Support. This will cover all of your hardware and software issues and queries. You can extend this support to a longer term or customise with a suite of other services.

Accessories
Whether you want accessories for work or play, you’ll find what you need at Dell.com. Pick up a Dell multi-touch HD display and a wireless keyboard and mouse to maximise your XPS 8700 with Windows 8.

Short summary description DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black:
This short summary of the DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 8700, 3.1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black:
This is an auto-generated long summary of DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black based on the first three specs of the first five spec groups.

DELL XPS 8700. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 270. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4440
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
3.1 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4400 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Number of QPI links
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MMC+, SmartMedia, CF Type II, MicroDrive, MS Duo, MS PRO, RS-MMC, xD, MS PRO Duo, SD, MiniSD, SDHC, MMC, MS Pro-HG, MMC Mobile
RAID support
Yes
RAID levels
1, 10, 5
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon R9 270
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x412
Graphics card Open GL support
Yes
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Graphics card DVI ports quantity
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
5
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
1
Mini PCI Express slots
2
Design
Chassis type *
Desktop
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
3
Number of 5.25" bays
2
Product colour *
Black
Performance
Motherboard chipset
Intel® Z87
Audio system
Waves MaxxAudio Pro
Audio output channels
7.1 channels
Password protection
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Product type *
PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75038
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
460 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-10 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
-15.2 - 5000 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
185 mm
Depth *
444 mm
Height *
406.8 mm
Weight *
13.8 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Windows keys
Yes