"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196"
"","","32507161","","DELL","8700-D358","32507161","","PCs/Workstations","153","XPS","","8700","20240314185016","ICECAT","","68007","https://images.icecat.biz/img/gallery/44fc467ceb494efdcf1e2ab11f098766.jpg","1666x2100","https://images.icecat.biz/img/gallery_lows/44fc467ceb494efdcf1e2ab11f098766.jpg","https://images.icecat.biz/img/gallery_mediums/44fc467ceb494efdcf1e2ab11f098766.jpg","https://images.icecat.biz/img/gallery_thumbs/44fc467ceb494efdcf1e2ab11f098766.jpg","http://objects.icecat.biz/objects/mmo_32507161_1465381331_255_15945.pdf","http://objects.icecat.biz/objects/mmo_32507161_1465381358_344_15950.pdf","DELL XPS 8700 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 Desktop PC Black","Intel Core i5-4440 (6M Cache, 3.1 GHz), 4GB DDR3 1600MHz, 1000GB SATA HDD, AMD Radeon R9 270 2GB, DVD Super Multi, Gigabit LAN, Windows 8.1 64-bit","DELL XPS 8700, 3.1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 8.1","DELL XPS 8700. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 270. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC","Fully loaded. With room for more.\nKeep up with all your ideas using the fast 4th Gen Intel® Core™ processors, huge storage and easy expandability of this new desktop.\n\nFast, seamless performance\nOwn the fastest XPS mini tower ever. With 4th Gen Intel® Core™ processors performing up to 15 percent better than the previous generation,2 you can blaze through system-intensive applications like video editing, HD video playback, serious multitasking and extreme gaming.\n\nExperience Windows 8\nXPS 8700 comes fully loaded with the new Windows 8 OS, whose features include a fluid, touch-enabled interface, apps for work or fun and automatic syncing of settings and files across all your internet-connected Windows 8 devices.\n\nA new desktop design with tiles you can swap out and arrange so that the information you need to see most is always front and center.\n\nAlways up to date: Social media, news, stocks and more stay refreshed even when your system is in sleep mode.\n\nAdd a Dell multi-touch display to interact with Windows 8 using your fingertips.\n\nAmple storage and expandability\n\nWith four accessible HDD bays, you can easily pump up your machine’s storage to 4TB and keep a huge virtual media library.\n\nBoost your boot-up speed when you use one of your bays for a 512GB mSATA solid-state drive (SSD).\n\nUp to 4TB storage means you can easily fit home movies, photos and documents, and still have room for more as your household grows.\n\nThe more memory, the better — when you’re ready to upgrade, installing RAM on the XPS 8700 is easy.\n\nOpt for a quick start and resume\n\nIntel® Smart Response Technology (SRT) lets you start and resume from sleep in less than three seconds and load programs up to twice as fast. And with up to 16GB 1600MHz memory, you can stream media smoothly even while running other applications.\n\nIntel Smart Response Technology focuses power where you need it most — booting up and resuming applications — so you experience smoother multitasking.\n\nAdd a 512GB solid-state drive (SSD) to take full advantage of Intel SRT caching.\n\nMore ports for flexible connectivity\n\nConnect and sync a range of devices and displays with six USB 3.0 ports, Bluetooth® 4.0 and HDMI™.\n\nSix USB 3.0 ports let you connect more of your devices, so XPS 8700 can truly be your digital hub.\n\nHook up HD displays and stream content to an HDTV using your HDMI port.\n\n19-in-1 media card reader lets you upload photos, videos and more without wires.\n\nAdvanced graphics and sound\n\nCreate HD masterpieces and experience your favorite movies, shows and games with a cinematic richness and detail.\n\nGet powerful visuals from 225W graphics.\n\nFor advanced gaming and video editing. Selected bundles comes with NVIDIA® GeForce® GTX Graphics Card\n\nIntegrated 7.1 channel audio (6 jack) brings sound to life.\n\nOptional Blu-ray Disc drive\n\nBlu-ray can burn extremely large files like high-definition movies and system backups.\n\nAdd a Blu-ray combo drive to watch and burn HD media and more.\n\nSelect a Blu-ray RE drive to record and erase multiple times to your Blu-ray Discs™.\n\nComplete your XPS 8700 experience.\n\nServices\nYour XPS comes with 1 year Next Day In-Home Service with Premium Phone Support. This will cover all of your hardware and software issues and queries. You can extend this support to a longer term or customise with a suite of other services.\n\nAccessories\nWhether you want accessories for work or play, you’ll find what you need at Dell.com. Pick up a Dell multi-touch HD display and a wireless keyboard and mouse to maximise your XPS 8700 with Windows 8.","https://images.icecat.biz/img/gallery/44fc467ceb494efdcf1e2ab11f098766.jpg|https://images.icecat.biz/img/gallery/19394204_7270.jpg|https://images.icecat.biz/img/gallery/19394204_118.jpg|https://images.icecat.biz/img/gallery/ce781022eb80db710bbbd75902214788.jpg|https://images.icecat.biz/img/gallery/19394204_4126.jpg|https://images.icecat.biz/img/gallery/19394204_3858.jpg","1666x2100|1332x2100|1666x2100|1668x2100|1669x2100|1007x2100","|||||","","","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-4440","Processor frequency: 3.1 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 3.3 GHz","Processor socket: LGA 1150 (Socket H3)","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI2","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-4400 Desktop series","Processor codename: Haswell","Thermal Design Power (TDP): 84 W","Tcase: 72.72 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Number of QPI links: 1","Stepping: C0","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: No","Memory voltage supported by processor: 1.5 V","Memory","Internal memory: 4 GB","Maximum internal memory: 32 GB","Internal memory type: DDR3-SDRAM","Memory slots: 4x DIMM","Memory clock speed: 1600 MHz","Non-ECC: Yes","Memory channels: Dual-channel","Storage","Total storage capacity: 1 TB","Optical drive type: DVD Super Multi","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA III","HDD speed: 7200 RPM","HDD size: 3.5""","Card reader integrated: Yes","Compatible memory cards: CF, Memory Stick (MS), MMC+, SmartMedia, CF Type II, MicroDrive, MS Duo, MS PRO, RS-MMC, xD, MS PRO Duo, SD, MiniSD, SDHC, MMC, MS Pro-HG, MMC Mobile","RAID support: Yes","RAID levels: 1, 10, 5","Graphics","On-board graphics card: Yes","Discrete graphics card model: AMD Radeon R9 270","On-board graphics card model: Intel® HD Graphics 4600","Discrete graphics card memory: 2 GB","Discrete graphics memory type: GDDR5","Number of discrete graphics cards: 1","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","On-board graphics card OpenGL version: 4.3","On-board graphics card ID: 0x412","Graphics card Open GL support: Yes","Graphics card HDMI ports quantity: 1","Graphics card DisplayPorts quantity: 1","Graphics card DVI ports quantity: 2","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","HDMI ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 5","Line-out: Yes","Line-in: Yes","DC-in jack: Yes","Expansion slots","PCI Express x1 slots: 2","PCI Express x4 slots: 1","PCI Express x16 slots: 1","Mini PCI Express slots: 2","Design","Chassis type: Desktop","Product colour: Black","Placement supported: Vertical","Water cooling system: No","Number of 3.5"" bays: 3","Number of 5.25"" bays: 2","Performance","Product type: PC","Motherboard chipset: Intel® Z87","Audio system: Waves MaxxAudio Pro","Audio output channels: 7.1 channels","Password protection: Yes","Password protection type: BIOS, HDD, SSD, Supervisor, User","Software","Operating system installed: Windows 8.1","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® Built-in Visuals Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel HD Graphics: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013D","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 75038","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Conflict-Free processor: Yes","Power","Power supply: 460 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -10 - 45 °C","Operating relative humidity (H-H): 20 - 80%","Operating altitude: -15.2 - 5000 m","Non-operating altitude: -15.2 - 10668 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 185 mm","Depth: 444 mm","Height: 406.8 mm","Weight: 13.8 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Cables included: AC","Manual: Yes","Other features","Optical drives quantity: 1","Windows keys: Yes"