DELL logo

DELL XPS 8700 Intel® Core™ i7 i7-4790 24 GB DDR3-SDRAM 2.26 TB HDD+SSD AMD Radeon R9 270 Windows 8.1 Pro Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24496
Info modified on:
07 Oct 2024, 17:39:44
Short summary description DELL XPS 8700 Intel® Core™ i7 i7-4790 24 GB DDR3-SDRAM 2.26 TB HDD+SSD AMD Radeon R9 270 Windows 8.1 Pro Mini Tower PC Black:

DELL XPS 8700, 3.6 GHz, Intel® Core™ i7, 24 GB, 2.26 TB, DVD±RW, Windows 8.1 Pro

Long summary description DELL XPS 8700 Intel® Core™ i7 i7-4790 24 GB DDR3-SDRAM 2.26 TB HDD+SSD AMD Radeon R9 270 Windows 8.1 Pro Mini Tower PC Black:

DELL XPS 8700. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 24 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 270. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.