DELL logo

DELL E Series E2213H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103019
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL E Series E2213H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

DELL E Series E2213H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL E Series E2213H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

DELL E Series E2213H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.