DELL logo

DELL ST2220 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58168
Info modified on:
22 Aug 2022, 16:26:09
Short summary description DELL ST2220 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

DELL ST2220, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description DELL ST2220 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

DELL ST2220. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.