DELL logo

DELL UltraSharp P2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71371
Info modified on:
19 Feb 2024, 19:06:15
Short summary description DELL UltraSharp P2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver:

DELL UltraSharp P2210, 55.9 cm (22"), 1680 x 1050 pixels, LED, LCD, 5 ms, Silver

Long summary description DELL UltraSharp P2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED Silver:

DELL UltraSharp P2210. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Height adjustment. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.