DELL logo

DELL P2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86024
Info modified on:
19 Feb 2024, 19:06:02
Short summary description DELL P2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED:

DELL P2210, 55.9 cm (22"), 1680 x 1050 pixels, LED, LCD, 5 ms

Long summary description DELL P2210 computer monitor 55.9 cm (22") 1680 x 1050 pixels LED:

DELL P2210. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.