DELL logo

DELL S Series S2415H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37950
Info modified on:
25 Nov 2022, 10:14:48
Short summary description DELL S Series S2415H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

DELL S Series S2415H, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL S Series S2415H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

DELL S Series S2415H. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.