DELL logo

DELL UltraSharp U2410 computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77165
Info modified on:
19 Feb 2024, 19:06:04
Short summary description DELL UltraSharp U2410 computer monitor 61 cm (24") 1920 x 1200 pixels Black:

DELL UltraSharp U2410, 61 cm (24"), 1920 x 1200 pixels, 6 ms, Black

Long summary description DELL UltraSharp U2410 computer monitor 61 cm (24") 1920 x 1200 pixels Black:

DELL UltraSharp U2410. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.