DELL logo

DELL UltraSharp U2410 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133976
Info modified on:
22 Aug 2022, 16:25:56
Short summary description DELL UltraSharp U2410 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:

DELL UltraSharp U2410, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL UltraSharp U2410 computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:

DELL UltraSharp U2410. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.