DELL E Series E2013H, 50.8 cm (20"), 1600 x 900 pixels, Full HD, LED, 5 ms, Black
DELL E Series E2013H. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black