DELL logo

DELL IN Series IN2030M LED display 50.8 cm (20") 1600 x 900 pixels HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95329
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL IN Series IN2030M LED display 50.8 cm (20") 1600 x 900 pixels HD LCD Black:

DELL IN Series IN2030M, 50.8 cm (20"), 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description DELL IN Series IN2030M LED display 50.8 cm (20") 1600 x 900 pixels HD LCD Black:

DELL IN Series IN2030M. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.