DELL logo

DELL 2007FP computer monitor 51 cm (20.1") 1600 x 1200 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64162
Info modified on:
19 Feb 2024, 19:06:06
Short summary description DELL 2007FP computer monitor 51 cm (20.1") 1600 x 1200 pixels Silver:

DELL 2007FP, 51 cm (20.1"), 1600 x 1200 pixels, 16 ms, Silver

Long summary description DELL 2007FP computer monitor 51 cm (20.1") 1600 x 1200 pixels Silver:

DELL 2007FP. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, Response time: 16 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 89°, Viewing angle, vertical: 89°. USB hub version: 2.0. VESA mounting. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.