DELL logo

DELL Professional P1913S LED display 48.3 cm (19") 1280 x 1024 pixels Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43741
Info modified on:
30 Dec 2024, 17:23:51
Short summary description DELL Professional P1913S LED display 48.3 cm (19") 1280 x 1024 pixels Grey:

DELL Professional P1913S, 48.3 cm (19"), 1280 x 1024 pixels, LED, LED, 5 ms, Grey

Long summary description DELL Professional P1913S LED display 48.3 cm (19") 1280 x 1024 pixels Grey:

DELL Professional P1913S. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.