DELL logo

DELL IN1930 computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81094
Info modified on:
19 Feb 2024, 19:05:09
Short summary description DELL IN1930 computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

DELL IN1930, 47 cm (18.5"), 1366 x 768 pixels, LCD, 5 ms, Black

Long summary description DELL IN1930 computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

DELL IN1930. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.