DELL logo

DELL P1911 computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137565
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL P1911 computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

DELL P1911, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description DELL P1911 computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

DELL P1911. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.