DELL logo

DELL MDA17 68.6 cm (27") Desk Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11834
Info modified on:
14 Mar 2024, 19:37:34
Short summary description DELL MDA17 68.6 cm (27") Desk Black:

DELL MDA17, Clamp, 48.3 cm (19"), 68.6 cm (27"), Height adjustment, Black

Long summary description DELL MDA17 68.6 cm (27") Desk Black:

DELL MDA17. Mounting: Clamp, Minimum screen size: 48.3 cm (19"), Maximum screen size: 68.6 cm (27"). Height adjustment, Tilt angle range: -20 - 60°. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.