DELL logo

DELL E Series E1713S computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95669
Info modified on:
19 Feb 2024, 19:05:40
Short summary description DELL E Series E1713S computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black:

DELL E Series E1713S, 43.2 cm (17"), 1280 x 1024 pixels, LED, LED, 5 ms, Black

Long summary description DELL E Series E1713S computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Black:

DELL E Series E1713S. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.