DELL logo

DELL XPS 8500 Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Mini Tower PC Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54456
Info modified on:
23 Jul 2024, 20:46:52
Short summary description DELL XPS 8500 Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Mini Tower PC Black, White:

DELL XPS 8500, 3.1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD±RW, Windows 8

Long summary description DELL XPS 8500 Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 640 Windows 8 Mini Tower PC Black, White:

DELL XPS 8500. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.