DELL logo

DELL XPS 8300 Intel® Core™ i7 i7-2600 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 545 Windows 7 Home Premium Tower PC Black, White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197401
Info modified on:
23 Jul 2024, 20:46:52
Short summary description DELL XPS 8300 Intel® Core™ i7 i7-2600 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 545 Windows 7 Home Premium Tower PC Black, White:

DELL XPS 8300, 3.4 GHz, Intel® Core™ i7, 6 GB, 1.5 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description DELL XPS 8300 Intel® Core™ i7 i7-2600 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 545 Windows 7 Home Premium Tower PC Black, White:

DELL XPS 8300. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.5 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 545. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Tower. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.