DELL logo

DELL Studio XPS 8100 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GTX 460 Windows 7 Home Premium Desktop PC Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76526
Info modified on:
31 Jan 2022, 09:28:15
Short summary description DELL Studio XPS 8100 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GTX 460 Windows 7 Home Premium Desktop PC Black, White:

DELL Studio XPS 8100, 2.93 GHz, Intel® Core™ i7, 6 GB, 1.02 TB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Studio XPS 8100 Intel® Core™ i7 i7-870 6 GB DDR3-SDRAM 1.02 TB NVIDIA® GeForce® GTX 460 Windows 7 Home Premium Desktop PC Black, White:

DELL Studio XPS 8100. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.02 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GTX 460. Operating system installed: Windows 7 Home Premium. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.