DELL logo

DELL Studio XPS 8100 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 5670 Windows 7 Home Premium Desktop PC Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93248
Info modified on:
07 Oct 2024, 17:02:44
Short summary description DELL Studio XPS 8100 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 5670 Windows 7 Home Premium Desktop PC Black, White:

DELL Studio XPS 8100, 3.2 GHz, Intel® Core™ i5, 6 GB, 1.5 TB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Studio XPS 8100 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1.5 TB AMD Radeon HD 5670 Windows 7 Home Premium Desktop PC Black, White:

DELL Studio XPS 8100. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.5 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5670. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.