DELL logo

DELL Precision T3420 Intel® Core™ i5 i5-6600 8 GB DDR4-SDRAM 500 GB HDD AMD FirePro W2100 Windows 7 Professional SFF Workstation Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23828
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Precision T3420 Intel® Core™ i5 i5-6600 8 GB DDR4-SDRAM 500 GB HDD AMD FirePro W2100 Windows 7 Professional SFF Workstation Black:

DELL Precision T3420, 3.3 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T3420 Intel® Core™ i5 i5-6600 8 GB DDR4-SDRAM 500 GB HDD AMD FirePro W2100 Windows 7 Professional SFF Workstation Black:

DELL Precision T3420. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD FirePro W2100. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.