DELL logo

DELL Precision T7910 Intel Xeon E5 v3 E5-2650V3 32 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD FirePro W7100 Windows 8.1 Pro Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58393
Info modified on:
03 Oct 2024, 11:19:16
Short summary description DELL Precision T7910 Intel Xeon E5 v3 E5-2650V3 32 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD FirePro W7100 Windows 8.1 Pro Tower Workstation Black:

DELL Precision T7910, 2.3 GHz, Intel Xeon E5 v3, 32 GB, 1.26 TB, DVD±RW, Windows 8.1 Pro

Long summary description DELL Precision T7910 Intel Xeon E5 v3 E5-2650V3 32 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD FirePro W7100 Windows 8.1 Pro Tower Workstation Black:

DELL Precision T7910. Processor frequency: 2.3 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2650V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro W7100. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.